United Chemi-Con, Inc. Ceramic Capacitors KTF250B335M32NHT00

Description
CAP CER 3.3UF 25V X7R 1210
Request a Quote Datasheet
Description
CAP CER 3.3UF 25V X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 565-KTF250B335M32NHT00DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.3UF 25V X7R 1210

CAP CER 3.3UF 25V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 565-KTF250B335M32NHT00CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.3UF 25V X7R 1210

CAP CER 3.3UF 25V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 565-KTF250B335M32NHT00TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

3.3µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - KTF250B335M32NHT00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
KTF250B335M32NHT00
Capacitors - Ceramic Capacitors KTF250B335M32NHT00
CAP CER 3.3UF 25V X7R 1210

CAP CER 3.3UF 25V X7R 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-KTF250B335M32NHT00DKR-ND 565-KTF250B335M32NHT00CT-ND KTF250B335M32NHT00
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details