United Chemi-Con, Inc. Ceramic Capacitors KTD500B106M55A0T00

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors 1202-KTD500B106M55A0T00
Capacitors

Capacitors

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 5020302 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
5020302
MLCCs - Multilayer Ceramic Capacitors 5020302
CHEMI-CON KTD500B106M55A0T00

CHEMI-CON KTD500B106M55A0T00

Supplier's Site
Singapore, Singapore
Automotive 10uF 50V Capacitor
60-KTD500B106M55A0T00
Automotive 10uF 50V Capacitor 60-KTD500B106M55A0T00
Cap Ceramic 10uF 50V X7R 20% Radial 5mm 125°C Low ESR Automotive T/R Product overview: KTD500B106M55A0T00 from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KTD500B106M55A0T0 0 can be used for catalog matching and distributor lookup.

Cap Ceramic 10uF 50V X7R 20% Radial 5mm 125°C Low ESR Automotive T/R Product overview: KTD500B106M55A0T00 from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KTD500B106M55A0T00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 565-5034-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-5034-3-ND
Ceramic Capacitors 565-5034-3-ND
10µF ±20% 50V Ceramic Capacitor X7R Radial

10µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 565-5034-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-5034-1-ND
Ceramic Capacitors 565-5034-1-ND
10µF ±20% 50V Ceramic Capacitor X7R Radial

10µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - KTD500B106M55A0T00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KTD500B106M55A0T00
Ceramic Capacitors KTD500B106M55A0T00
CAP CER 10UF 50V X7R RADIAL

CAP CER 10UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1202-KTD500B106M55A0T00 5020302 60-KTD500B106M55A0T00 565-5034-3-ND KTD500B106M55A0T00
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Automotive 10uF 50V Capacitor Ceramic Capacitors Ceramic Capacitors
Packing Method Bulk; Bulk Tape Reel
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011307 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details