United Chemi-Con, Inc. Ceramic Capacitors KTD251B155M55A0T00

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors 1202-KTD251B155M55A0T00
Capacitors

Capacitors

Supplier's Site Datasheet
Ceramic Capacitors - 565-4658-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-4658-1-ND
Ceramic Capacitors 565-4658-1-ND
1.5µF ±20% 250V Ceramic Capacitor X7R Radial

1.5µF ±20% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 565-4658-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-4658-3-ND
Ceramic Capacitors 565-4658-3-ND
1.5µF ±20% 250V Ceramic Capacitor X7R Radial

1.5µF ±20% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - KTD251B155M55A0T00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KTD251B155M55A0T00
Ceramic Capacitors KTD251B155M55A0T00
CAP CER 1.5UF 250V X7R RADIAL

CAP CER 1.5UF 250V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1202-KTD251B155M55A0T00 565-4658-1-ND KTD251B155M55A0T00
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Packing Method Bulk; Bulk Tape Reel
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1908860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details