0.15µF ±20% 250V Ceramic Capacitor X7R Radial
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | KTD251B154M32A0T00-ND | 1202-KTD251B154M32A0T00 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.1500 microF | |
| Capacitance Tolerance | 20 (+/- %) |