United Chemi-Con, Inc. Ceramic Capacitors KHD250E475M32A0B00

Description
4.7µF ±20% 25V Ceramic Capacitor Y5U (E) Radial
Request a Quote Datasheet
Description
4.7µF ±20% 25V Ceramic Capacitor Y5U (E) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 565-3266-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-3266-ND
Ceramic Capacitors 565-3266-ND
4.7µF ±20% 25V Ceramic Capacitor Y5U (E) Radial

4.7µF ±20% 25V Ceramic Capacitor Y5U (E) Radial

Buy Now Datasheet
Ceramic Capacitors - KHD250E475M32A0B00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KHD250E475M32A0B00
Ceramic Capacitors KHD250E475M32A0B00
CAP CER 4.7UF 25V Y5U RADIAL

CAP CER 4.7UF 25V Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 565-3266-ND KHD250E475M32A0B00
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
IGBT Snubber Capacitor - 105PMB202KS - Richardson RFPD
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 1 microF
Capacitance Tolerance 10 (+/- %)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details