United Chemi-Con, Inc. Ceramic Capacitors KHD101E475M55A0B00

Description
4.7µF ±20% 100V Ceramic Capacitor Y5U (E) Radial
Request a Quote Datasheet
Description
4.7µF ±20% 100V Ceramic Capacitor Y5U (E) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 565-3283-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-3283-ND
Ceramic Capacitors 565-3283-ND
4.7µF ±20% 100V Ceramic Capacitor Y5U (E) Radial

4.7µF ±20% 100V Ceramic Capacitor Y5U (E) Radial

Buy Now Datasheet
Ceramic Capacitors - KHD101E475M55A0B00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KHD101E475M55A0B00
Ceramic Capacitors KHD101E475M55A0B00
CAP CER 4.7UF 100V Y5U RADIAL

CAP CER 4.7UF 100V Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 565-3283-ND KHD101E475M55A0B00
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K500CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details