CERAMIC CAPACITOR, 10UF, Y5U, RADIAL 20%; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5U; Lead Spacing:10mm; Product Range:KCD Series; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 34M4117 |
| Product Name | Ceramic Capacitor, 10Uf, Y5U, Radial 20%; Capacitance United Chemi-Con |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 10 microF |