United Chemi-Con, Inc. Ceramic Capacitor, 100Uf, Y5U, Radial 20%; Capacitance United Chemi-Con KCD250E107M99C0B00

Description
CERAMIC CAPACITOR, 100UF, Y5U, RADIAL 20%; Capacitance:100µF; Voltage(DC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5U; Lead Spacing:25mm; Product Range:KCD Series; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 100UF, Y5U, RADIAL 20%; Capacitance:100µF; Voltage(DC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5U; Lead Spacing:25mm; Product Range:KCD Series; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 100Uf, Y5U, Radial 20%; Capacitance United Chemi-Con - 34M4109 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 100Uf, Y5U, Radial 20%; Capacitance United Chemi-Con
34M4109
Ceramic Capacitor, 100Uf, Y5U, Radial 20%; Capacitance United Chemi-Con 34M4109
CERAMIC CAPACITOR, 100UF, Y5U, RADIAL 20%; Capacitance:100µF; Voltage(DC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5U; Lead Spacing:25mm; Product Range:KCD Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 100UF, Y5U, RADIAL 20%; Capacitance:100µF; Voltage(DC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5U; Lead Spacing:25mm; Product Range:KCD Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 34M4109
Product Name Ceramic Capacitor, 100Uf, Y5U, Radial 20%; Capacitance United Chemi-Con
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details