CAP ALUMHYB 330UF 20% 35V SMD
CAP ALUMHYB 330UF 20% 35V SMD
CAP ALUMHYB 330UF 20% 35V SMD
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 565-HHXE350GRA331MJC5GCT-ND | 565-HHXE350GRA331MJC5GDKR-ND |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 330 microF | 330 microF |