CAP ALUM HYBRID 82UF 20% 16V SMD
CAP ALUM HYBRID 82UF 20% 16V SMD
CAP ALUM HYBRID 82UF 20% 16V SMD
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 565-HHXD160GRA820MF61GCT-ND | 565-HHXD160GRA820MF61GDKR-ND |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 82 microF | 82 microF |