United Chemi-Con, Inc. Aluminum - Polymer Capacitors HHXB160ARA271MHA0G

Description
270µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 22mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
270µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 22mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 565-4176-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-4176-2-ND
Aluminum - Polymer Capacitors 565-4176-2-ND
270µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 22mOhm 5000 Hrs @ 105°C

270µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 22mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 565-4176-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-4176-1-ND
Aluminum - Polymer Capacitors 565-4176-1-ND
270µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 22mOhm 5000 Hrs @ 105°C

270µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 22mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - HHXB160ARA271MHA0G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
HHXB160ARA271MHA0G
Capacitors - Aluminum - Polymer Capacitors HHXB160ARA271MHA0G
CAP ALUM HYB 270UF 20% 16V SMD

CAP ALUM HYB 270UF 20% 16V SMD

Supplier's Site
Polymer Aluminum Electorlytic Capacitor, 270Uf, 16V, 20%, Smd; Capacitance United Chemi-Con - 83X9134 - Newark, An Avnet Company
Chicago, IL, United States
Polymer Aluminum Electorlytic Capacitor, 270Uf, 16V, 20%, Smd; Capacitance United Chemi-Con
83X9134
Polymer Aluminum Electorlytic Capacitor, 270Uf, 16V, 20%, Smd; Capacitance United Chemi-Con 83X9134
POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 270UF, 16V, 20%, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.022ohm; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes

POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 270UF, 16V, 20%, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.022ohm; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes

Supplier's Site Datasheet
Polymer Aluminum Electorlytic Capacitor, 270Uf, 16V, 20%, Smd, Full Reel; Capacitance United Chemi-Con - 83X9135 - Newark, An Avnet Company
Chicago, IL, United States
Polymer Aluminum Electorlytic Capacitor, 270Uf, 16V, 20%, Smd, Full Reel; Capacitance United Chemi-Con
83X9135
Polymer Aluminum Electorlytic Capacitor, 270Uf, 16V, 20%, Smd, Full Reel; Capacitance United Chemi-Con 83X9135
POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 270UF, 16V, 20%, SMD, FULL REEL; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.022ohm; Product Diameter:8mm; Product Width:-RoHS Compliant: Yes

POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 270UF, 16V, 20%, SMD, FULL REEL; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.022ohm; Product Diameter:8mm; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - HHXB160ARA271MHA0G - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
HHXB160ARA271MHA0G
Aluminum - Polymer Capacitors HHXB160ARA271MHA0G
CAP ALUM POLY HYB 270UF 16V SMD

CAP ALUM POLY HYB 270UF 16V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565-4176-2-ND HHXB160ARA271MHA0G 83X9134 83X9135 HHXB160ARA271MHA0G
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Polymer Aluminum Electorlytic Capacitor, 270Uf, 16V, 20%, Smd; Capacitance United Chemi-Con Polymer Aluminum Electorlytic Capacitor, 270Uf, 16V, 20%, Smd, Full Reel; Capacitance United Chemi-Con Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers