ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 450V, 20%, SCREW; Capacitance:4700µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 34M4046 |
| Product Name | Aluminum Electrolytic Capacitor 4700Uf, 450V, 20%, Screw; Capacitance United Chemi-Con |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |