Bulk / Capacitor, Aluminum, 25 V, Cap.330 , Dia.10 , Leng.9
CAP ALUM 330UF 20% 25V RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 72R8831 | ESRG250ETD331MJ09S |
| Product Name | Bulk / Capacitor, Aluminum, 25 V, Cap.330 , Dia.10 , Leng.9 United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Packing Method | Bulk | Tape Reel; Tape & Reel (TR) |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose |