United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ESMR401VSN391MP50S

Description
390µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
390µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-4471-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-4471-ND
Aluminum Electrolytic Capacitors 565-4471-ND
390µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

390µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
ESMR401VSN391MP50S
Aluminum Electrolytic Capacitors - Snap In ESMR401VSN391MP50S
Aluminum Electrolytic Capacitors - Snap In 400V 390uF 20% Tol.

Aluminum Electrolytic Capacitors - Snap In 400V 390uF 20% Tol.

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESMR401VSN391MP50S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ESMR401VSN391MP50S
Capacitors - Aluminum Electrolytic Capacitors ESMR401VSN391MP50S
CAP ALUM 390UF 20% 400V SNAP

CAP ALUM 390UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-4471-ND ESMR401VSN391MP50S ESMR401VSN391MP50S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details