CAP ALUM 33UF 20% 450V RADIAL
CAP ALUM 33UF 20% 450V RADIAL
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ESMQ451ELL330ML25S | ESMQ451ELL330ML25S |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer |