United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ESMQ401VSN151MP30S

Description
150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-2769-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-2769-ND
Aluminum Electrolytic Capacitors 565-2769-ND
150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1202-ESMQ401VSN151MP30S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-ESMQ401VSN151MP30S
Aluminum Electrolytic Capacitors 1202-ESMQ401VSN151MP30S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 150Uf, 400V, 20%, Snap-In; Capacitance United Chemi-Con - 16M8504 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 150Uf, 400V, 20%, Snap-In; Capacitance United Chemi-Con
16M8504
Aluminum Electrolytic Capacitor 150Uf, 400V, 20%, Snap-In; Capacitance United Chemi-Con 16M8504
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 400V, 20%, SNAP-IN; Capacitance:150µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 400V, 20%, SNAP-IN; Capacitance:150µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESMQ401VSN151MP30S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ESMQ401VSN151MP30S
Capacitors - Aluminum Electrolytic Capacitors ESMQ401VSN151MP30S
CAP ALUM 150UF 20% 400V SNAP

CAP ALUM 150UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-2769-ND 1202-ESMQ401VSN151MP30S 16M8504 ESMQ401VSN151MP30S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 150Uf, 400V, 20%, Snap-In; Capacitance United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Snap-In Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details