United Chemi-Con, Inc. Aluminum Capacitors - ESMQ401VND821MA45T ESMQ401VND821MA45T

Description
Manufacturer: United Chemi-Con Win Source Part Number: 772378-ESMQ401VND821 MA45T Series: SMQ Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: Radial, Can - Snap-In - 4 Lead Voltage Rating: 400V Applications: General Capacitance: 820μF Tolerance: ±20% Lead Spacing: 0.886" (22.50mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Dimension: 1.378" Dia (35.00mm) Ripple Current - Low Frequency: 3.25A @ 120Hz Ripple Current - High Frequency: 4.6475A @ 50kHz Height - Seated (Maximum): 1.850" (47.00mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: United Chemi-Con Win Source Part Number: 772378-ESMQ401VND821 MA45T Series: SMQ Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: Radial, Can - Snap-In - 4 Lead Voltage Rating: 400V Applications: General Capacitance: 820μF Tolerance: ±20% Lead Spacing: 0.886" (22.50mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Dimension: 1.378" Dia (35.00mm) Ripple Current - Low Frequency: 3.25A @ 120Hz Ripple Current - High Frequency: 4.6475A @ 50kHz Height - Seated (Maximum): 1.850" (47.00mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - ESMQ401VND821MA45T - 772378-ESMQ401VND821MA45T - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ESMQ401VND821MA45T
772378-ESMQ401VND821MA45T
Aluminum Capacitors - ESMQ401VND821MA45T 772378-ESMQ401VND821MA45T
Manufacturer: United Chemi-Con Win Source Part Number: 772378-ESMQ401VND821 MA45T Series: SMQ Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: Radial, Can - Snap-In - 4 Lead Voltage Rating: 400V Applications: General Capacitance: 820μF Tolerance: ±20% Lead Spacing: 0.886" (22.50mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Dimension: 1.378" Dia (35.00mm) Ripple Current - Low Frequency: 3.25A @ 120Hz Ripple Current - High Frequency: 4.6475A @ 50kHz Height - Seated (Maximum): 1.850" (47.00mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: United Chemi-Con
Win Source Part Number: 772378-ESMQ401VND821MA45T
Series: SMQ
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: Radial, Can - Snap-In - 4 Lead
Voltage Rating: 400V
Applications: General
Capacitance: 820μF
Tolerance: ±20%
Lead Spacing: 0.886" (22.50mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Categories: Capacitors
Dimension: 1.378" Dia (35.00mm)
Ripple Current - Low Frequency: 3.25A @ 120Hz
Ripple Current - High Frequency: 4.6475A @ 50kHz
Height - Seated (Maximum): 1.850" (47.00mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 772378-ESMQ401VND821MA45T
Product Name Aluminum Capacitors - ESMQ401VND821MA45T
Operating Temperature -25 to 85 C (-13 to 185 F)
Capacitance Range 820 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers