Nippon Chemi-Con Corporation Aluminum Electrolytic Capacitors ESMQ3B1VSN331MQ30S

Description
Capacitors
Request a Quote
Description
Capacitors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitors in the SMQ series with a rated voltage of 315Vdc, capacitance of 330µF, case size of 25.4×30mm, and terminal code LI. The part has a dissipation factor of 0.15 at 120Hz, rated ripple current of 1.82Arms at 85°C, and operates within a temperature range of -25°C to +85°C. It meets RoHS2 compliance and has an endurance of 2,000 hours at 85°C with ripple current applied. The impedance ratio at -25°C relative to +20°C is 8. The capacitor is a non-solvent resistant, snap-in type with a PET black sleeve and negative marker.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitors in the SMQ series with a rated voltage of 315Vdc, capacitance of 330µF, case size of 25.4×30mm, and terminal code LI. The part has a dissipation factor of 0.15 at 120Hz, rated ripple current of 1.82Arms at 85°C, and operates within a temperature range of -25°C to +85°C. It meets RoHS2 compliance and has an endurance of 2,000 hours at 85°C with ripple current applied. The impedance ratio at -25°C relative to +20°C is 8. The capacitor is a non-solvent resistant, snap-in type with a PET black sleeve and negative marker.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-ESMQ3B1VSN331MQ30S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-ESMQ3B1VSN331MQ30S
Aluminum Electrolytic Capacitors 1202-ESMQ3B1VSN331MQ30S
Capacitors

Capacitors

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Capacitors
Product Number 1202-ESMQ3B1VSN331MQ30S
Product Name Aluminum Electrolytic Capacitors
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers