Aluminum electrolytic capacitors in the SMQ series, with a rated voltage of 180 Vdc, capacitance of 1,800 µF, and a case size of 25.4 mm diameter by 50 mm length, are snap-in type components designed for operation from -25°C to +85°C. The part features a terminal code of LI, a capacitance tolerance of ±20%, and a maximum dissipation factor of 0.15 at 120 Hz. It is rated for 2,000 hours of endurance with ripple current at 85°C and has a maximum ripple current of 4.32 Arms under those conditions. The component is RoHS2 compliant and non-solvent resistant, with a PET black sleeve and negative marking.
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitors in the SMQ series, with a rated voltage of 180 Vdc, capacitance of 1,800 µF, and a case size of 25.4 mm diameter by 50 mm length, are snap-in type components designed for operation from -25°C to +85°C. The part features a terminal code of LI, a capacitance tolerance of ±20%, and a maximum dissipation factor of 0.15 at 120 Hz. It is rated for 2,000 hours of endurance with ripple current at 85°C and has a maximum ripple current of 4.32 Arms under those conditions. The component is RoHS2 compliant and non-solvent resistant, with a PET black sleeve and negative marking.