United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ESMQ161VSN222MR40S

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-ESMQ161VSN222MR40S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-ESMQ161VSN222MR40S
Aluminum Electrolytic Capacitors 1202-ESMQ161VSN222MR40S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 565-2727-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-2727-ND
Aluminum Electrolytic Capacitors 565-2727-ND
2200µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

2200µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 2200Uf 160V 20%, Snap-In; Capacitance United Chemi-Con - 16M8454 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2200Uf 160V 20%, Snap-In; Capacitance United Chemi-Con
16M8454
Aluminum Electrolytic Capacitor 2200Uf 160V 20%, Snap-In; Capacitance United Chemi-Con 16M8454
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF 160V 20%, SNAP-IN; Capacitance:2200µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:SMQ Series; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2200UF 160V 20%, SNAP-IN; Capacitance:2200µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:SMQ Series; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ESMQ161VSN222MR40S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ESMQ161VSN222MR40S
Capacitors - Aluminum Electrolytic Capacitors ESMQ161VSN222MR40S
CAP ALUM 2200UF 20% 160V SNAP

CAP ALUM 2200UF 20% 160V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1202-ESMQ161VSN222MR40S 565-2727-ND 16M8454 ESMQ161VSN222MR40S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 2200Uf 160V 20%, Snap-In; Capacitance United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701126 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details