CAP ALUM 6800UF 20% 10V RADIAL
CAP ALUM 6800UF 20% 10V RADIAL
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ESMQ100ELL682ML25S | ESMQ100ELL682ML25S |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer |