Snap-in / ALUMINUM ELECTROLYTIC CAPACITORS, Snap-In
CAP ALUM 330UF 20% 400V SNAP
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 16M8369 | ESMM401VSN331MA30S |
| Product Name | Snap-In / Aluminum Electrolytic Capacitors, Snap-In United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Features | Polarized |