United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ESMM351VSN102MA50S

Description
1000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 249mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 249mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ESMM351VSN102MA50S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ESMM351VSN102MA50S-ND
Aluminum Electrolytic Capacitors ESMM351VSN102MA50S-ND
1000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 249mOhm @ 120Hz 3000 Hrs @ 85°C

1000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 249mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESMM351VSN102MA50S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ESMM351VSN102MA50S
Capacitors - Aluminum Electrolytic Capacitors ESMM351VSN102MA50S
CAP ALUM 1000UF 20% 350V SNAP

CAP ALUM 1000UF 20% 350V SNAP

Supplier's Site
Snap-In / Aluminum Electrolytic Capacitors, Snap-In United Chemi-Con - 16M8341 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In / Aluminum Electrolytic Capacitors, Snap-In United Chemi-Con
16M8341
Snap-In / Aluminum Electrolytic Capacitors, Snap-In United Chemi-Con 16M8341
Snap-in / ALUMINUM ELECTROLYTIC CAPACITORS, Snap-In

Snap-in / ALUMINUM ELECTROLYTIC CAPACITORS, Snap-In

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ESMM351VSN102MA50S-ND ESMM351VSN102MA50S 16M8341
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Snap-In / Aluminum Electrolytic Capacitors, Snap-In United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525005P60BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details