United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ESMH250VSN393MA50T

Description
39000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 13mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
39000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 13mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-2642-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-2642-ND
Aluminum Electrolytic Capacitors 565-2642-ND
39000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 13mOhm @ 120Hz 2000 Hrs @ 85°C

39000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 13mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 565-2642-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232T250CH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details