Manufacturer: United Chemi-Con
Win Source Part Number: 777893-ESMH201VNN471
Series: SMH
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: Radial, Can - Snap-In
Applications: General
Capacitance: 470μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 353 mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Family Name: SM
Categories: Capacitors
Dimension: 0.866" Dia (22.00mm)
Ripple Current - Low Frequency: 1.78A @ 120Hz
Ripple Current - High Frequency: 2.67A @ 100kHz
Height - Seated (Maximum): 1.457" (37.00mm)
Voltage Rating DC: 200V
Alternative Parts (Cross-Reference): LLS2D471MELY; LGU2D471MELA; LGW2D471MELZ30; LGW2D471MELA25;
Introduction Date: May 06, 2007
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 353mOhm @ 120Hz 2000 Hrs @ 85°C
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 200V, 20%, SNAP-IN; Capacitance:470µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
CAP ALUM 470UF 20% 200V SNAP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 777893-ESMH201VNN471MP35T | ESMH201VNN471MP35T-ND | 88K2942 | ESMH201VNN471MP35T |
| Product Name | Aluminum Capacitors - ESMH201VNN471MP35T | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 470Uf, 200V, 20%, Snap-In; Capacitance United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 200 volts | 200 volts | 200 volts |