United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ESMH160VSN104MA80T

Description
100000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 9mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
100000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 9mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-2624-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-2624-ND
Aluminum Electrolytic Capacitors 565-2624-ND
100000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 9mOhm @ 120Hz 2000 Hrs @ 85°C

100000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 9mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 0.1F, 16V, 20%, Q.c; Capacitance United Chemi-Con - 16M7771 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 0.1F, 16V, 20%, Q.c; Capacitance United Chemi-Con
16M7771
Aluminum Electrolytic Capacitor, 0.1F, 16V, 20%, Q.c; Capacitance United Chemi-Con 16M7771
ALUMINUM ELECTROLYTIC CAPACITOR, 0.1F, 16V, 20%, Q.C; Capacitance:0.1F; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:0.009ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 0.1F, 16V, 20%, Q.C; Capacitance:0.1F; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:0.009ohm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ESMH160VSN104MA80T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ESMH160VSN104MA80T
Capacitors - Aluminum Electrolytic Capacitors ESMH160VSN104MA80T
CAP ALUM 100000UF 20% 16V SNAP

CAP ALUM 100000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-2624-ND 16M7771 ESMH160VSN104MA80T
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 0.1F, 16V, 20%, Q.c; Capacitance United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Snap-In Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details