United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ESMG500ELL3R3ME11D

Description
3.3µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
3.3µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-ESMG500ELL3R3ME11D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-ESMG500ELL3R3ME11D-ND
Aluminum Electrolytic Capacitors 565-ESMG500ELL3R3ME11D-ND
3.3µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

3.3µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 3.3Uf, 50V, 20%, Radial; Capacitance United Chemi-Con - 23K5048 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3.3Uf, 50V, 20%, Radial; Capacitance United Chemi-Con
23K5048
Aluminum Electrolytic Capacitor 3.3Uf, 50V, 20%, Radial; Capacitance United Chemi-Con 23K5048
ALUMINUM ELECTROLYTIC CAPACITOR 3.3UF, 50V, 20%, RADIAL; Capacitance:3.3µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3.3UF, 50V, 20%, RADIAL; Capacitance:3.3µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESMG500ELL3R3ME11D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ESMG500ELL3R3ME11D
Capacitors - Aluminum Electrolytic Capacitors ESMG500ELL3R3ME11D
CAP ALUM 3.3UF 20% 50V RADIAL

CAP ALUM 3.3UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-ESMG500ELL3R3ME11D-ND 23K5048 ESMG500ELL3R3ME11D
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 3.3Uf, 50V, 20%, Radial; Capacitance United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C702U050AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701139 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details