United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ESMG401ELL680MN30S

Description
68µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
68µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-1237-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-1237-ND
Aluminum Electrolytic Capacitors 565-1237-ND
68µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

68µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 68Uf, 400V, 20%, Radial; Capacitance United Chemi-Con - 16M7688 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 68Uf, 400V, 20%, Radial; Capacitance United Chemi-Con
16M7688
Aluminum Electrolytic Capacitor 68Uf, 400V, 20%, Radial; Capacitance United Chemi-Con 16M7688
ALUMINUM ELECTROLYTIC CAPACITOR 68UF, 400V, 20%, RADIAL; Capacitance:68µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 68UF, 400V, 20%, RADIAL; Capacitance:68µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm; ESR:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ESMG401ELL680MN30S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ESMG401ELL680MN30S
Capacitors - Aluminum Electrolytic Capacitors ESMG401ELL680MN30S
CAP ALUM 68UF 20% 400V RADIAL

CAP ALUM 68UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-1237-ND 16M7688 ESMG401ELL680MN30S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 68Uf, 400V, 20%, Radial; Capacitance United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers