United Chemi-Con, Inc. Bulk / Capacitor, Aluminum, 400 V, Cap.150 , Dia.22 , Leng.40 Rohs Compliant United Chemi-Con ESMG401ELL151MP40S

Description
Bulk / Capacitor, Aluminum, 400 V, Cap.150 , Dia.22 , Leng.40 RoHS Compliant: Yes
Description
Bulk / Capacitor, Aluminum, 400 V, Cap.150 , Dia.22 , Leng.40 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bulk / Capacitor, Aluminum, 400 V, Cap.150 , Dia.22 , Leng.40 Rohs Compliant United Chemi-Con - 72R8671 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 400 V, Cap.150 , Dia.22 , Leng.40 Rohs Compliant United Chemi-Con
72R8671
Bulk / Capacitor, Aluminum, 400 V, Cap.150 , Dia.22 , Leng.40 Rohs Compliant United Chemi-Con 72R8671
Bulk / Capacitor, Aluminum, 400 V, Cap.150 , Dia.22 , Leng.40 RoHS Compliant: Yes

Bulk / Capacitor, Aluminum, 400 V, Cap.150 , Dia.22 , Leng.40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72R8671
Product Name Bulk / Capacitor, Aluminum, 400 V, Cap.150 , Dia.22 , Leng.40 Rohs Compliant United Chemi-Con
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details