United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ESMG351ELL330ML25S

Description
33µF 350V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
33µF 350V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-1223-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-1223-ND
Aluminum Electrolytic Capacitors 565-1223-ND
33µF 350V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

33µF 350V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitor Alum Elec 33Uf, 350V, 20%, Radial; Capacitance United Chemi-Con - 23K4996 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 33Uf, 350V, 20%, Radial; Capacitance United Chemi-Con
23K4996
Capacitor Alum Elec 33Uf, 350V, 20%, Radial; Capacitance United Chemi-Con 23K4996
CAPACITOR ALUM ELEC 33UF, 350V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 33UF, 350V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitors - ESMG351ELL330ML25S - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
ESMG351ELL330ML25S
Aluminum Electrolytic Capacitors ESMG351ELL330ML25S
CAP ALUM 33UF 20% 350V RADIAL

CAP ALUM 33UF 20% 350V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESMG351ELL330ML25S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ESMG351ELL330ML25S
Capacitors - Aluminum Electrolytic Capacitors ESMG351ELL330ML25S
CAP ALUM 33UF 20% 350V RADIAL

CAP ALUM 33UF 20% 350V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-1223-ND 23K4996 ESMG351ELL330ML25S ESMG351ELL330ML25S
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 33Uf, 350V, 20%, Radial; Capacitance United Chemi-Con Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers