82µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
ALUMINUM ELECTROLYTIC CAPACITOR 82UF, 250V, 20%, RADIAL; Capacitance:82µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm; ESR:-RoHS Compliant: Yes
CAP ALUM 82UF 20% 250V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 565-1205-ND | 23K4966 | ESMG251ELL820MN20S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 82Uf, 250V, 20%, Radial; Capacitance United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |