United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ESMG251ELL271MN40S

Description
270µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
270µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-1212-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-1212-ND
Aluminum Electrolytic Capacitors 565-1212-ND
270µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

270µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitor Alum Elec 270Uf, 250V, 20%, Radial; Capacitance United Chemi-Con - 23K4958 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 270Uf, 250V, 20%, Radial; Capacitance United Chemi-Con
23K4958
Capacitor Alum Elec 270Uf, 250V, 20%, Radial; Capacitance United Chemi-Con 23K4958
CAPACITOR ALUM ELEC 270UF, 250V, 20%, RADIAL; Capacitance:270µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mm; Product Length:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC 270UF, 250V, 20%, RADIAL; Capacitance:270µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mm; Product Length:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ESMG251ELL271MN40S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ESMG251ELL271MN40S
Capacitors - Aluminum Electrolytic Capacitors ESMG251ELL271MN40S
CAP ALUM 270UF 20% 250V RADIAL

CAP ALUM 270UF 20% 250V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-1212-ND 23K4958 ESMG251ELL271MN40S
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 270Uf, 250V, 20%, Radial; Capacitance United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitor - 101102U075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers