United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ESMG251ELL181MN30S

Description
180µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
180µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-1208-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-1208-ND
Aluminum Electrolytic Capacitors 565-1208-ND
180µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

180µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESMG251ELL181MN30S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ESMG251ELL181MN30S
Capacitors - Aluminum Electrolytic Capacitors ESMG251ELL181MN30S
CAP ALUM 180UF 20% 250V RADIAL

CAP ALUM 180UF 20% 250V RADIAL

Supplier's Site
Capacitor Alum Elec 180Uf, 250V, 20%, Radial; Capacitance United Chemi-Con - 23K4952 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 180Uf, 250V, 20%, Radial; Capacitance United Chemi-Con
23K4952
Capacitor Alum Elec 180Uf, 250V, 20%, Radial; Capacitance United Chemi-Con 23K4952
CAPACITOR ALUM ELEC 180UF, 250V, 20%, RADIAL; Capacitance:180µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm; Product Width:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC 180UF, 250V, 20%, RADIAL; Capacitance:180µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 565-1208-ND ESMG251ELL181MN30S 23K4952
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 180Uf, 250V, 20%, Radial; Capacitance United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details