330µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Bulk / Capacitor, Aluminum, 25 V, Cap.330 , Dia.8 , Leng.11 RoHS Compliant: Yes
CAP ALUM 330UF 20% 25V RADIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ESMG250ETC331MHB5D-ND | 72R8668 | ESMG250ETC331MHB5D |
| Product Name | Aluminum Electrolytic Capacitors | Bulk / Capacitor, Aluminum, 25 V, Cap.330 , Dia.8 , Leng.11 Rohs Compliant United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |