United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ESMG161ELL471MN40S

Description
470µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-1175-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-1175-ND
Aluminum Electrolytic Capacitors 565-1175-ND
470µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

470µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESMG161ELL471MN40S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ESMG161ELL471MN40S
Capacitors - Aluminum Electrolytic Capacitors ESMG161ELL471MN40S
CAP ALUM 470UF 20% 160V RADIAL

CAP ALUM 470UF 20% 160V RADIAL

Supplier's Site
Capacitor Alum Elec 470Uf, 160V, 20%, Radial; Capacitance United Chemi-Con - 23K4902 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 470Uf, 160V, 20%, Radial; Capacitance United Chemi-Con
23K4902
Capacitor Alum Elec 470Uf, 160V, 20%, Radial; Capacitance United Chemi-Con 23K4902
CAPACITOR ALUM ELEC 470UF, 160V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm; Product Width:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC 470UF, 160V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 565-1175-ND ESMG161ELL471MN40S 23K4902
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 470Uf, 160V, 20%, Radial; Capacitance United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701247 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details