United Chemi-Con, Inc. Capacitors - Aluminum Electrolytic Capacitors ESMG160ETD101ME11D

Description
CAP ALUM 100UF 20% 16V RADIAL
Description
CAP ALUM 100UF 20% 16V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - ESMG160ETD101ME11D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ESMG160ETD101ME11D
Capacitors - Aluminum Electrolytic Capacitors ESMG160ETD101ME11D
CAP ALUM 100UF 20% 16V RADIAL

CAP ALUM 100UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors
Product Number ESMG160ETD101ME11D
Product Name Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers