10µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Win Source Part Number: 987285-ESMG101ELL100
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SMG
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 2,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lead Spacing: 0.098" (2.50mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.248" Dia (6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Other Names: 565-1148
Ripple Current @ Low Frequency: 75 mA @ 120 Hz
Ripple Current @ High Frequency: 135 mA @ 100 kHz
CAP ALUM 10UF 20% 100V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 100V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:-RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-1148-ND | 987285-ESMG101ELL100MF11D | ESMG101ELL100MF11D | 23K4851 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 10Uf, 100V, 20%, Radial; Capacitance United Chemi-Con |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |