Manufacturer: United Chemi-Con
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1220273-ERWE451LGB27
Voltage Rating: 450 V
Capacitance: 270 µF
Tolerance: 20 %
Height: 50 mm
Diameter: 35 mm
Categories: Custom Parts
Case / Package: Aluminum
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1220273-ERWE451LGB271MA50M |
| Product Name | Custom Parts - Custom Parts (E - I) - ERWE451LGB271MA50M |