1400µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | ERLA251LIN142KA50M-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| RoHS Compliant | Yes |
| Features | Polarized |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |