United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ERHB701LGC332MFF5U

Description
3300µF 700V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 700V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-5097-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-5097-ND
Aluminum Electrolytic Capacitors 565-5097-ND
3300µF 700V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C

3300µF 700V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Screw Terminal
ERHB701LGC332MFF5U
Aluminum Electrolytic Capacitors - Screw Terminal ERHB701LGC332MFF5U
Aluminum Electrolytic Capacitors - Screw Terminal 3300uF 20% 700V High Voltage

Aluminum Electrolytic Capacitors - Screw Terminal 3300uF 20% 700V High Voltage

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ERHB701LGC332MFF5U - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ERHB701LGC332MFF5U
Capacitors - Aluminum Electrolytic Capacitors ERHB701LGC332MFF5U
CAP ALUM 3300UF 20% 700V SCREW

CAP ALUM 3300UF 20% 700V SCREW

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-5097-ND ERHB701LGC332MFF5U ERHB701LGC332MFF5U
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Screw Terminal Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details