United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ERHB631LGC332MFC0U

Description
3300µF 630V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 630V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-ERHB631LGC332MFC0U-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-ERHB631LGC332MFC0U-ND
Aluminum Electrolytic Capacitors 565-ERHB631LGC332MFC0U-ND
3300µF 630V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C

3300µF 630V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Screw Terminal
ERHB631LGC332MFC0U
Aluminum Electrolytic Capacitors - Screw Terminal ERHB631LGC332MFC0U
Aluminum Electrolytic Capacitors - Screw Terminal 3300uF 20% 630V High Voltage

Aluminum Electrolytic Capacitors - Screw Terminal 3300uF 20% 630V High Voltage

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ERHB631LGC332MFC0U - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ERHB631LGC332MFC0U
Capacitors - Aluminum Electrolytic Capacitors ERHB631LGC332MFC0U
CAP ALUM 3300UF 20% 630V SCREW

CAP ALUM 3300UF 20% 630V SCREW

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-ERHB631LGC332MFC0U-ND ERHB631LGC332MFC0U ERHB631LGC332MFC0U
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Screw Terminal Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details