Capacitors
150µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
CAP ALUM 150UF 20% 400V RADIAL
Bulk / Capacitor, Aluminum, 400 V, Cap.150 , Dia.16 , Leng.40
CAP ALUM 150UF 20% 400V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EPAG401ELL151ML40S | EPAG401ELL151ML40S-ND | EPAG401ELL151ML40S | 72R8652 | EPAG401ELL151ML40S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Bulk / Capacitor, Aluminum, 400 V, Cap.150 , Dia.16 , Leng.40 United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk | Bulk; Bulk | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| RoHS Compliant | Yes | ||||
| Features | Polarized | Polarized | Polarized |