Capacitors
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C
CAP ALUM 47UF 20% 50V SMD
CAP ALUM 47UF 20% 50V SMD
CAP ALUM 47UF 20% 50V SMD
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EMZE500ARA470MHA0G | 565-EMZE500ARA470MHA0GTR-ND | 565-EMZE500ARA470MHA0GDKR-ND | EMZE500ARA470MHA0G |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |