Capacitors
CAP ALUM 680UF 20% 63V SMD
CAP ALUM 680UF 20% 63V SMD
CAP ALUM 680UF 20% 63V SMD
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EMZA630ARA681MLN0S | 565-EMZA630ARA681MLN0SDKR-ND | 565-EMZA630ARA681MLN0STR-ND |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk | Digi-Reel® | Tape Reel |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | |
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |