United Chemi-Con, Inc. SMD 220uF 50V 670mA Capacitor EMZA500ADA221MJA0G

Description
220uF 50V Aluminum Electrolytic Capacitor, 180mR ESR, 670mA, SMD Product overview: EMZA500ADA221MJA0G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 50V, 670mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 50V, 670mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMZA500ADA221MJA0 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 50V Aluminum Electrolytic Capacitor, 180mR ESR, 670mA, SMD Product overview: EMZA500ADA221MJA0G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 50V, 670mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 50V, 670mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMZA500ADA221MJA0 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 50V 670mA Capacitor
58-EMZA500ADA221MJA0G
SMD 220uF 50V 670mA Capacitor 58-EMZA500ADA221MJA0G
220uF 50V Aluminum Electrolytic Capacitor, 180mR ESR, 670mA, SMD Product overview: EMZA500ADA221MJA0G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 50V, 670mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 50V, 670mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMZA500ADA221MJA0 G can be used for catalog matching and distributor lookup.

220uF 50V Aluminum Electrolytic Capacitor, 180mR ESR, 670mA, SMD Product overview: EMZA500ADA221MJA0G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 50V, 670mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 50V, 670mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMZA500ADA221MJA0G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 7568241P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7568241P
Aluminium Capacitors 7568241P
Al SMD Capacitor series MZA 50V 220uF

Al SMD Capacitor series MZA 50V 220uF

Supplier's Site
Aluminium Capacitors - 7568241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7568241
Aluminium Capacitors 7568241
Al SMD Capacitor series MZA 50V 220uF

Al SMD Capacitor series MZA 50V 220uF

Supplier's Site
Aluminium Capacitors - 1732704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1732704
Aluminium Capacitors 1732704
Al SMD Capacitor series MZA 50V 220uF

Al SMD Capacitor series MZA 50V 220uF

Supplier's Site
Aluminum Electrolytic Capacitors - EMZA500ADA221MJA0G - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EMZA500ADA221MJA0G
Aluminum Electrolytic Capacitors EMZA500ADA221MJA0G
CAP ALUM 220UF 20% 50V SMD

CAP ALUM 220UF 20% 50V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EMZA500ADA221MJA0G 7568241P 7568241 EMZA500ADA221MJA0G
Product Name SMD 220uF 50V 670mA Capacitor Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C402T200CB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers
Film Capacitors - 1912926P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details