Nippon Chemi-Con Corporation Aluminium Capacitors EMZA160ADA470ME61G

Description
Al SMD Capacitor series MZA 16V 47uF
Request a Quote Datasheet
Description
Al SMD Capacitor series MZA 16V 47uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1700463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1700463
Aluminium Capacitors 1700463
Al SMD Capacitor series MZA 16V 47uF

Al SMD Capacitor series MZA 16V 47uF

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1193018-EMZA160ADA470ME61G - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1193018-EMZA160ADA470ME61G
Capacitors - Aluminum Electrolytic Capacitors 1193018-EMZA160ADA470ME61G
Win Source Part Number: 1193018-EMZA160ADA47 0ME61G Category: Capacitors>Aluminum Electrolytic Capacitors Series: Alchip™- MZA Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.240" (6.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 16 V Ratings: AEC-Q200 Impedance: 700 mOhms Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Other Names: 565-2537-6,565-2537- 2,565-2537-1 Ripple Current @ Low Frequency: 64 mA @ 120 Hz Ripple Current @ High Frequency: 160 mA @ 100 kHz

Win Source Part Number: 1193018-EMZA160ADA470ME61G
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: Alchip™- MZA
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.240" (6.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Ratings: AEC-Q200
Impedance: 700 mOhms
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Other Names: 565-2537-6,565-2537-2,565-2537-1
Ripple Current @ Low Frequency: 64 mA @ 120 Hz
Ripple Current @ High Frequency: 160 mA @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - EMZA160ADA470ME61G - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EMZA160ADA470ME61G
Aluminum Electrolytic Capacitors EMZA160ADA470ME61G
CAP ALUM 47UF 20% 16V SMD

CAP ALUM 47UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1700463 1193018-EMZA160ADA470ME61G EMZA160ADA470ME61G
Product Name Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1730269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details