United Chemi-Con, Inc. Aluminum Electrolytic Capacitor 10Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con EMZA160ADA100MD61G

Description
ALUMINUM ELECTROLYTIC CAPACITOR 10UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MZA Series; MSL:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 10UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MZA Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 10Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con - 57P6317 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con
57P6317
Aluminum Electrolytic Capacitor 10Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con 57P6317
ALUMINUM ELECTROLYTIC CAPACITOR 10UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MZA Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MZA Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 57P6317
Product Name Aluminum Electrolytic Capacitor 10Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details