United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EMZA100ADA221MF80G

Description
CAP ALUM 220UF 20% 10V SMD
Datasheet
Description
CAP ALUM 220UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - EMZA100ADA221MF80G - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EMZA100ADA221MF80G
Aluminum Electrolytic Capacitors EMZA100ADA221MF80G
CAP ALUM 220UF 20% 10V SMD

CAP ALUM 220UF 20% 10V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 220Uf 10V 20%, Smd; Capacitor Case / Package United Chemi-Con - 57P6311 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf 10V 20%, Smd; Capacitor Case / Package United Chemi-Con
57P6311
Aluminum Electrolytic Capacitor 220Uf 10V 20%, Smd; Capacitor Case / Package United Chemi-Con 57P6311
ALUMINUM ELECTROLYTIC CAPACITOR 220UF 10V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MZA Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF 10V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MZA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EMZA100ADA221MF80G 57P6311
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 220Uf 10V 20%, Smd; Capacitor Case / Package United Chemi-Con
Configuration / Form Factor Chip Capacitor; Surface Mount
Technology Film Capacitors
Applications Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CF1R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details