Manufacturer: United Chemi-Con
Win Source Part Number: 918082-EMVY250ADA331
Series: Alchip™- MVY
Operating Temperature Range: -55°C ~ 105°C
Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 565-2464-6, 565-2464-2, 565-2464-1
330uF 25V Al Lytic Cap, 8x10mm SMD, 450mA, 105°C Product overview: EMVY250ADA331MHA0G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 25V, 450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 25V, 450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMVY250ADA331MHA0
ALUMINUM ELECTROLYTIC CAPACITOR 330UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:0.3ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVY Series; MSL:-RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 918082-EMVY250ADA331MHA0G | 58-EMVY250ADA331MHA0G | 57P6245 |
| Product Name | Aluminum Capacitors - EMVY250ADA331MHA0G | SMD 330uF 25V 450mA Capacitor | Aluminum Electrolytic Capacitor 330Uf 25V 20%, Smd; Capacitor Case / Package United Chemi-Con |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Style | Surface Mount Technology | ||
| Configuration / Form Factor | Chip Capacitor | ||
| RoHS Compliant | Yes | ||
| Capacitance Range | 330 microF | 330 microF |