United Chemi-Con, Inc. Capacitors - Aluminum Electrolytic Capacitors EMVY160ADA220ME55G

Description
Manufacturer: United Chemi-Con Win Source Part Number: 1331425-EMVY160ADA22 0ME55G Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Reel - TR Size / Dimension: 0.197" Dia (5.00mm) Applications: General Purpose Height - Seated (Max): 0.205" (5.20mm) Standard Package: 1,000 Mounting: Surface Mount Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 16 V Impedance: 1.8 Ohms Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 565-2443-6,565-2443- 1,565-2443-2 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 38 mA @ 120 Hz Ripple Current @ High Frequency: 95 mA @ 100 kHz
Request a Quote Datasheet
Description
Manufacturer: United Chemi-Con Win Source Part Number: 1331425-EMVY160ADA22 0ME55G Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Reel - TR Size / Dimension: 0.197" Dia (5.00mm) Applications: General Purpose Height - Seated (Max): 0.205" (5.20mm) Standard Package: 1,000 Mounting: Surface Mount Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 16 V Impedance: 1.8 Ohms Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 565-2443-6,565-2443- 1,565-2443-2 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 38 mA @ 120 Hz Ripple Current @ High Frequency: 95 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1331425-EMVY160ADA220ME55G - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1331425-EMVY160ADA220ME55G
Capacitors - Aluminum Electrolytic Capacitors 1331425-EMVY160ADA220ME55G
Manufacturer: United Chemi-Con Win Source Part Number: 1331425-EMVY160ADA22 0ME55G Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Reel - TR Size / Dimension: 0.197" Dia (5.00mm) Applications: General Purpose Height - Seated (Max): 0.205" (5.20mm) Standard Package: 1,000 Mounting: Surface Mount Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 16 V Impedance: 1.8 Ohms Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 565-2443-6,565-2443- 1,565-2443-2 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 38 mA @ 120 Hz Ripple Current @ High Frequency: 95 mA @ 100 kHz

Manufacturer: United Chemi-Con
Win Source Part Number: 1331425-EMVY160ADA220ME55G
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.197" Dia (5.00mm)
Applications: General Purpose
Height - Seated (Max): 0.205" (5.20mm)
Standard Package: 1,000
Mounting: Surface Mount
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Impedance: 1.8 Ohms
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 565-2443-6,565-2443-1,565-2443-2
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 38 mA @ 120 Hz
Ripple Current @ High Frequency: 95 mA @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 22uF 16V Capacitor
58-EMVY160ADA220ME55G
Automotive SMD 22uF 16V Capacitor 58-EMVY160ADA220ME55G
Cap Aluminum Lytic 22uF 16V 20% (5 X 5.2mm) SMD 95mA 1000h 105°C Automotive T/R Product overview: EMVY160ADA220ME55G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 16V, 95mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMVY160ADA220ME55 G can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 22uF 16V 20% (5 X 5.2mm) SMD 95mA 1000h 105°C Automotive T/R Product overview: EMVY160ADA220ME55G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 16V, 95mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMVY160ADA220ME55G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1331425-EMVY160ADA220ME55G 58-EMVY160ADA220ME55G
Product Name Capacitors - Aluminum Electrolytic Capacitors Automotive SMD 22uF 16V Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 156XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details